LG logo

LG 19" Slim Bezel LCD Monitor computer monitor 48.3 cm (19") Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90084
Info modified on:
22 Aug 2022, 16:27:07
Short summary description LG 19" Slim Bezel LCD Monitor computer monitor 48.3 cm (19") Silver:

LG 19" Slim Bezel LCD Monitor, 48.3 cm (19"), 12 ms, Silver

Long summary description LG 19" Slim Bezel LCD Monitor computer monitor 48.3 cm (19") Silver:

LG 19" Slim Bezel LCD Monitor. Display diagonal: 48.3 cm (19"), Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.