LG logo

LG L1900J-BF TFT LCD Fantasy Series 'Jar' computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139245
Info modified on:
19 Feb 2024, 19:04:59
Short summary description LG L1900J-BF TFT LCD Fantasy Series 'Jar' computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

LG L1900J-BF TFT LCD Fantasy Series 'Jar', 48.3 cm (19"), 1280 x 1024 pixels, 4 ms, Black

Long summary description LG L1900J-BF TFT LCD Fantasy Series 'Jar' computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

LG L1900J-BF TFT LCD Fantasy Series 'Jar'. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.