LG logo

LG 17" Office Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11836
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 17" Office Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

LG 17" Office Monitor, 43.2 cm (17"), 1280 x 1024 pixels, 2 ms, Grey

Long summary description LG 17" Office Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

LG 17" Office Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.