LG logo

LG 17" LCD L1730SF computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101859
Info modified on:
29 Oct 2022, 13:03:06
Short summary description LG 17" LCD L1730SF computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:

LG 17" LCD L1730SF, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Grey

Long summary description LG 17" LCD L1730SF computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:

LG 17" LCD L1730SF. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.