LG logo

LG L1730S 17" TFT .26 83Hz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124288
Info modified on:
22 Aug 2022, 16:26:31
Short summary description LG L1730S 17" TFT .26 83Hz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

LG L1730S 17" TFT .26 83Hz TCO99, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms

Long summary description LG L1730S 17" TFT .26 83Hz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

LG L1730S 17" TFT .26 83Hz TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.