LG logo

LG 17" Slim Bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115227
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 Year Quickswap Replacement Program
Long product name LG 17" Slim Bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

17" Slim Bezel / 8ms / 250 cd/m2 / 1280 x 1024 / 600:1 / TCO-99

LG 17" Slim Bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Highlights: Super sharp imaging, high contrast ratio, and an incredibly bright picture make the L1717S-SN monitor an especially attractive option. Its fast response time and LightView function make the images come alive, and its elegant design make it and attractive for any office.

Short summary description LG 17" Slim Bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

LG 17" Slim Bezel, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 17" Slim Bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

LG 17" Slim Bezel. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.