LG logo

LG KU990i Viewty Black 7.62 cm (3") 112 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86531
Info modified on:
26 Feb 2024, 15:21:27
Short summary description LG KU990i Viewty Black 7.62 cm (3") 112 g:

LG KU990i Viewty Black, Bar, Single SIM, 7.62 cm (3"), 5.1 MP, 1000 mAh, Black

Long summary description LG KU990i Viewty Black 7.62 cm (3") 112 g:

LG KU990i Viewty Black. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5.1 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 430 h. Weight: 112 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.