LG logo

LG Viewty KU990i pink 7.62 cm (3") 112 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78580
Info modified on:
27 Feb 2023, 10:09:12
Short summary description LG Viewty KU990i pink 7.62 cm (3") 112 g Black:

LG Viewty KU990i pink, Bar, 7.62 cm (3"), 5.1 MP, Bluetooth, 1000 mAh, Black

Long summary description LG Viewty KU990i pink 7.62 cm (3") 112 g Black:

LG Viewty KU990i pink. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5.1 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 434 h. Weight: 112 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.