LG logo

LG KP500 7.62 cm (3") 89 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58137
Info modified on:
26 Feb 2024, 15:20:03
Short summary description LG KP500 7.62 cm (3") 89 g:

LG KP500, Bar, 7.62 cm (3"), 240 x 400 pixels, 3 MP, Bluetooth, 900 mAh

Long summary description LG KP500 7.62 cm (3") 89 g:

LG KP500. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 89 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.