LG logo

LG KP500 Cookie 7.62 cm (3") 89 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90287
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG KP500 Cookie 7.62 cm (3") 89 g Pink:

LG KP500 Cookie, Bar, 7.62 cm (3"), 3 MP, Bluetooth, 900 mAh, Pink

Long summary description LG KP500 Cookie 7.62 cm (3") 89 g Pink:

LG KP500 Cookie. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 89 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.