LG KM570, Bar, Single SIM, 7.62 cm (3"), 5 MP, 900 mAh, Black
LG KM570. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 300 h. Weight: 87 g. Product colour: Black