LG logo

LG J10HD 80GB home cinema system 2.1 channels 300 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165317
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG J10HD 80GB home cinema system 2.1 channels 300 W:

LG J10HD Home cinema system 80GB, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 2.1 channels, 300 W, Dolby Digital, DTS

Long summary description LG J10HD 80GB home cinema system 2.1 channels 300 W:

LG J10HD Home cinema system 80GB. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1621 kHz. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 100 W, Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.