location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 500GB XD1 external hard drive 5400 RPM 2.5" Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB XD1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXD1U50GR
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2019 17:18:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 500GB XD1 external hard drive 5400 RPM 2.5" Red:
This short summary of the LG 500GB XD1 external hard drive 5400 RPM 2.5" Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG 500GB XD1, 500 GB, 2.5", 5400 RPM, Red

Long summary description LG 500GB XD1 external hard drive 5400 RPM 2.5" Red:
This is an auto-generated long summary of LG 500GB XD1 external hard drive 5400 RPM 2.5" Red based on the first three specs of the first five spec groups.

LG 500GB XD1. HDD capacity: 500 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Red

Hard drive
HDD capacity *
500 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface
Serial ATA II
Type
HDD
Storage drive buffer size
8 MB
Features
Product colour *
Red
Certification
FCC, CE, RoHS
Other features
USB 2.0 ports quantity
1
Data transfer rate
3 Gbit/s
Internal
No
Mac compatibility
Yes
Minimum storage drive space
2048 MB
Minimum processor
Intel Pentium II
Minimum RAM
60 MB
Power requirements
5V
Compatible operating systems
Windows 98/ME/2000/XP/Vista Mac OS 10.0 +
Dimensions (WxDxH)
76 x 130 x 17 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:05:50
Uk has collected 5 expert reviews for LG 500GB XD1 external hard drive 5400 RPM 2.5" Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techworld.com
Updated:
2011-10-03 23:05:50
USB 2.0 external hard drives, in 3.5 inch ‘desktop' and smaller 2.5 inch ‘mobile' form, are ten-a-penny, and most of them cost remarkably little for the storage capacities they offer. Now a handful of desktop and portable drives with eSATA interfaces...
Bottom line Users lacking the eSATA interface can easily fit one either in card form (around £20 for an internal card and not much more for a laptop PC Card), and get the extra performance offered by eSATA. With USB 3.0 coming along, it's harder to say that it's...
0%