LG logo

LG HX553 home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64050
Info modified on:
24 Nov 2020, 18:56:29
Short summary description LG HX553 home cinema system 5.1 channels 1200 W 3D Black:

LG HX553, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, AVCHD, DIVX, MKV, MPEG2, MPEG4, 16:9, 5.1 channels

Long summary description LG HX553 home cinema system 5.1 channels 1200 W 3D Black:

LG HX553. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, Aspect ratio: 16:9. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 392 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.