LG logo

LG HU80KSW data projector Standard throw projector 2500 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90646
Info modified on:
13 Sept 2024, 11:48:32
Short summary description LG HU80KSW data projector Standard throw projector 2500 ANSI lumens DLP UHD 4K (3840x2160) White:

LG HU80KSW, 2500 ANSI lumens, DLP, UHD 4K (3840x2160), 150000:1, 16:9, 762 - 3810 mm (30 - 150")

Long summary description LG HU80KSW data projector Standard throw projector 2500 ANSI lumens DLP UHD 4K (3840x2160) White:

LG HU80KSW. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual, Zoom ratio: 1.2:1, Optical zoom: 1.2x. Noise level: 30 dB, Noise level (economic mode): 25 dB, On Screen Display (OSD) languages: BEL, Bulgarian, Croatian, Czech, German, Dutch, English, Spanish, French, Hungarian, Italian,.... RMS rated power: 14 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.