LG HT964TZ, DVD recorder, CD, DVD, DVD-RW, 1 discs, 5.1 channels, 1000 W, FM
LG HT964TZ. Optical disc player type: DVD recorder, Disc types supported: CD, DVD, DVD-RW, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Supported radio bands: FM. Center speaker RMS power: 155 W. Satellite speakers RMS power: 155 W