location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HT762PZ home cinema system 5.1 channels 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT762PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT762PZ
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG HT762PZ home cinema system 5.1 channels 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 700 W 5.1 channels
  • - Dolby Digital, DTS
  • - Radio Data System (RDS)
More>>>
Short summary description LG HT762PZ home cinema system 5.1 channels 700 W:
This short summary of the LG HT762PZ home cinema system 5.1 channels 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG HT762PZ, DVD player, 5.1 channels, 700 W, Dolby Digital, DTS, 87.5 - 108 MHz, 522 - 1620 kHz

Long summary description LG HT762PZ home cinema system 5.1 channels 700 W:
This is an auto-generated long summary of LG HT762PZ home cinema system 5.1 channels 700 W based on the first three specs of the first five spec groups.

LG HT762PZ. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 700 W, Audio decoders: Dolby Digital, DTS. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1620 kHz. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 100 W, Satellite speaker impedance: 4 Ω

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
RMS rated power *
700 W
Audio decoders *
Dolby Digital, DTS
Radio
Radio Data System (RDS)
Yes
FM band range
87.5 - 108 MHz
AM band range
522 - 1620 kHz
Preset stations quantity
50
Center speaker
Center speaker RMS power
100 W
Center speaker impedance
4 Ω
Satellite speakers
Satellite speakers RMS power
100 W
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer RMS power
200 W
Subwoofer impedance
3 Ω
Management features
Sleep timer
Yes
Ports & interfaces
HDMI ports quantity *
1
SCART ports quantity
1
Ports & interfaces
USB ports quantity *
1
USB version
2.0
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Audio (L/R) in
1
FM antenna
Yes
MW antenna
Yes
Weight & dimensions
Center speaker dimensions (WxDxH)
107 x 83 x 430 mm
Center speaker weight
1.12 kg
Subwoofer dimensions (W x D x H)
422 x 415 x 165 mm
Subwoofer weight
7.23 kg
Dimensions rear speaker (W x D x H)
98 x 100 x 260 mm
Rear speaker weight
380 g
Packaging content
Remote control included
Yes
Other features
Rear speaker depth
10 cm
Rear speaker height
26 cm
Rear speaker width
9.8 cm
Brand Image Product code Product Stock Price from
LG HT762TZ home cinema system 5.1 channels 700 W LG HT762TZ home cinema system 5.1 channels 700 W
(show image)
HT-762TZ HT762TZ 0.00
(excl. VAT)
0 (incl. VAT)