LG logo

LG HT503SH home cinema system 5.1 channels 710 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123069
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG HT503SH home cinema system 5.1 channels 710 W:

LG HT503SH, DVD player, 5.1 channels, 710 W, FM, 87.5 - 108 MHz, 70 W

Long summary description LG HT503SH home cinema system 5.1 channels 710 W:

LG HT503SH. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 710 W. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Center speaker RMS power: 70 W. Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.