Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HT44S home cinema system 2.1 channels 440 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT44S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT44S show
Show alternative article codes used in the online market place
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13725
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG HT44S home cinema system 2.1 channels 440 W Black :
The short editorial description of LG HT44S home cinema system 2.1 channels 440 W Black

HT44S 2.1 DVD home cinema system, 440W, (FHD) 1080P, USB, MP3, DivX
More>>>
LG HT44S home cinema system 2.1 channels 440 W Black:
The official marketing text of LG HT44S home cinema system 2.1 channels 440 W Black as supplied by the manufacturer

USB Direct Recording
With USB Ripping, you can connect a compatible MP3 player to the LG product’s USB port and record or ‘rip’ music from a CD directly to the MP3 player. The tracks will be copied onto the MP3 player in the order they appear on the CD. This great feature enables you to copy music on a MP3 player without the need for a computer!

USB Plus
Playback videos, photos and music via USB storage device via the LG player onto your TV.

1080P upscaling
DVD or Blu-ray players featuring 1080P up scaling can improve the picture quality of a Standard Definition (SD) DVD to that of Full High Definition (FHD) 1080P picture by using the HDMI connection and filling in the missing details. For the ultimate picture, a Blu-ray disc will provide all the detailed picture quality without the need for picture to be up scaled.

DivX
DivX is a file format that allows movies to be compressed and fit onto a CD, as a DivX movie is about 8 to 12 time smaller than a DVD. DivX playback on LGs video and audio products allow you to download DivX movies from the Internet onto a CD or USB stick, to then enjoy in the comfort of your living room.

Short summary description LG HT44S home cinema system 2.1 channels 440 W Black:
This short summary of the LG HT44S home cinema system 2.1 channels 440 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HT44S, DVD player, 2.1 channels, 440 W, 135 W, 170 W, 110 W

Long summary description LG HT44S home cinema system 2.1 channels 440 W Black:
This is an auto-generated long summary of LG HT44S home cinema system 2.1 channels 440 W Black based on the first three specs of the first five spec groups.

LG HT44S. Optical disc player type: DVD player. Audio output channels: 2.1 channels, RMS rated power: 440 W. Satellite speakers RMS power: 135 W. Subwoofer RMS power: 170 W. Power consumption (typical): 110 W

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
440 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
135 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
170 W
Ports & interfaces
USB ports quantity *
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
AUX in
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
125 x 125 x 245 mm
Subwoofer dimensions (W x D x H)
190 x 278 x 385 mm
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Media types supported
The types of media which can be used with this product.
MP3
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 312.3 x 62.5 mm
Audio system
System used to play music or speech.
Dolby Digital
Speakers
2
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Customer service details
Array
X