LG logo

LG HT302SDW home cinema system 5.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25432
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG HT302SDW home cinema system 5.1 channels 300 W:

LG HT302SDW, DVD recorder, CD-R, CD-RW, DVD-R, 5.1 channels, 300 W, Dolby Digital, MP3, WMA

Long summary description LG HT302SDW home cinema system 5.1 channels 300 W:

LG HT302SDW. Optical disc player type: DVD recorder, Disc types supported: CD-R, CD-RW, DVD-R. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Center speaker RMS power: 45 W, Center speaker impedance: 4 Ω. Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 75 W, Subwoofer impedance: 8 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.