LG logo

LG HT302SD - 300W home cinema system 5.1 channels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76674
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG HT302SD - 300W home cinema system 5.1 channels:

LG HT302SD - 300W home cinema system, DVD recorder, CD-R, CD-RW, DVD-R, 5.1 channels, 300 W, MP3, WMA, 87.5 - 108 MHz

Long summary description LG HT302SD - 300W home cinema system 5.1 channels:

LG HT302SD - 300W home cinema system. Optical disc player type: DVD recorder, Disc types supported: CD-R, CD-RW, DVD-R. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. FM band range: 87.5 - 108 MHz. Subwoofer RMS power: 75 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.