LG logo

LG HT902TB home cinema system 5.1 channels 1000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170914
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG HT902TB home cinema system 5.1 channels 1000 W:

LG HT902TB, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 5.1 channels, 1000 W, 87.5 - 108 MHz, 155 W

Long summary description LG HT902TB home cinema system 5.1 channels 1000 W:

LG HT902TB. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Audio output channels: 5.1 channels, RMS rated power: 1000 W. FM band range: 87.5 - 108 MHz. Center speaker RMS power: 155 W. Subwoofer RMS power: 225 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.