LG HT762TZ, DVD player, 5.1 channels, 700 W, Dolby Digital, DTS, 100 W, 100 W
LG HT762TZ. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 700 W, Audio decoders: Dolby Digital, DTS. Center speaker RMS power: 100 W. Satellite speakers RMS power: 100 W. Subwoofer RMS power: 200 W