LG HT503SH, DVD player, 5.1 channels, 710 W, FM, 87.5 - 108 MHz, 70 W
LG HT503SH. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 710 W. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Center speaker RMS power: 70 W. Satellite speaker impedance: 4 Ω