LG HT462DZ, DVD player, CD-R, CD-RW, DivX, PAL, 2.1 channels, 400 W
LG HT462DZ. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW. Video formats supported: DivX, Analog signal format system: PAL. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, DTS. Center speaker RMS power: 100 W. Subwoofer RMS power: 200 W