LG logo

LG HT355SD home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116651
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG HT355SD home cinema system 5.1 channels 300 W Black:

LG HT355SD, DVD player, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, NTSC, PAL, 5.1 channels

Long summary description LG HT355SD home cinema system 5.1 channels 300 W Black:

LG HT355SD. Optical disc player type: DVD player, Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 90 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.