LG logo

LG HT353SD home cinema system 5.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146363
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG HT353SD home cinema system 5.1 channels 300 W:

LG HT353SD, DVD player, CD, DVD-R, DVD-RW, NTSC, PAL, 5.1 channels, 300 W, WMA

Long summary description LG HT353SD home cinema system 5.1 channels 300 W:

LG HT353SD. Optical disc player type: DVD player, Disc types supported: CD, DVD-R, DVD-RW. Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio formats supported: WMA. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Center speaker RMS power: 45 W, Center speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.