LG HF85LS, 1500 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 2286 - 3048 mm (90 - 120"), 4:3, 16:9
LG HF85LS. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. Noise level: 30 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: German, Spanish, French, Italian, Portuguese, Russian