LG logo

LG HF60LSR data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117392
Info modified on:
14 Mar 2024, 19:53:18
Short summary description LG HF60LSR data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

LG HF60LSR, 1400 ANSI lumens, DLP, 1080p (1920x1080), 762 - 3048 mm (30 - 120"), 4:3, 16:9, 1.016 - 1.2 m

Long summary description LG HF60LSR data projector Standard throw projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

LG HF60LSR. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of light source: 30000 h. Focus: Manual, Zoom ratio: 1.1:1, Offset: 85%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.