LG logo

LG TONE Active HBS 850 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77010
Info modified on:
01 Feb 2024, 21:03:46
Short summary description LG TONE Active HBS 850 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black, Blue:

LG TONE Active HBS 850, Wireless, Calls/Music, 53.8 g, Headset, Black, Blue

Long summary description LG TONE Active HBS 850 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black, Blue:

LG TONE Active HBS 850. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 53.8 g. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.