LG HB 905 PA, DVD recorder, 5.1 channels, 1100 W, 270 x 1052 x 225 mm, 3.1 kg, 320 x 86 x 103 mm
LG HB 905 PA. Optical disc player type: DVD recorder. Audio output channels: 5.1 channels, RMS rated power: 1100 W. Front speaker dimensions (WxDxH): 270 x 1052 x 225 mm, Front speaker weight: 3.1 kg, Center speaker dimensions (WxDxH): 320 x 86 x 103 mm. Power requirements: AC 100 - 240 V 50/50 Hz