LG HB405SU, Blu-Ray, DVD+R DL, AVCHD, DivX, MKV, 5.1 channels, 400 W, MP3, WMA
LG HB405SU. Optical disc player type: Blu-Ray, Disc types supported: DVD+R DL. Video formats supported: AVCHD, DivX, MKV. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio formats supported: MP3, WMA. Center speaker RMS power: 66 W. Satellite speakers RMS power: 264 W