LG logo

LG GX200 5.08 cm (2") 93 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28176
Info modified on:
26 Feb 2024, 15:21:25
Short summary description LG GX200 5.08 cm (2") 93 g Black:

LG GX200, Bar, Dual SIM, 5.08 cm (2"), 1.3 MP, 1500 mAh, Black

Long summary description LG GX200 5.08 cm (2") 93 g Black:

LG GX200. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1500 mAh, Standby time (2G): 1700 h. Weight: 93 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.