LG logo

LG GWP3122SC side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75135
Info modified on:
27 May 2024, 11:58:17
Short summary description LG GWP3122SC side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GWP3122SC, Freestanding, American door, Stainless steel, LED, 540 L, SN-T

Long summary description LG GWP3122SC side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GWP3122SC. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 540 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 362 L. Freezer net capacity: 178 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 7.38 h. Annual energy consumption: 466 kWh, Energy efficiency class (old): A+, Energy usage: 1.28 kWh/24h

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.