location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GWP2720PS side-by-side refrigerator Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GWP2720PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GWP2720PS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934585682655
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GWP2720PS side-by-side refrigerator Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - American door Stainless steel
  • - No Frost (fridge) Multi-Airflow system (fridge)
  • - Side-placed No Frost (freezer) 12 kg/24h
  • - Fresh zone compartment Water dispenser Icemaker
  • - SN-T
  • - 40 dB
  • - 425 kWh
  • - 112 kg
More>>>
Short summary description LG GWP2720PS side-by-side refrigerator Stainless steel:
This short summary of the LG GWP2720PS side-by-side refrigerator Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GWP2720PS, American door, Stainless steel, LED, R600a, Stainless steel, Tempered glass

Long summary description LG GWP2720PS side-by-side refrigerator Stainless steel:
This is an auto-generated long summary of LG GWP2720PS side-by-side refrigerator Stainless steel based on the first three specs of the first five spec groups.

LG GWP2720PS. Product design: American door, Product colour: Stainless steel, Display type: LED. Climate class: SN-T, Noise level: 40 dB, Total gross capacity: 507 L. Fridge gross capacity: 345 L, Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 12 kg/24h, Storage time during power failure: 5.7 h. Annual energy consumption: 425 kWh, Energy usage: 1.16 kWh/24h

Design
Product design *
American door
Product colour *
Stainless steel
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Housing material
Stainless steel
Shelves material
Tempered glass
Number of compressors
1
Performance
Total gross capacity
507 L
Climate class *
SN-T
Noise level *
40 dB
Water dispenser *
Yes
Water filter
Yes
Icemaker *
Yes
Fridge
Fridge gross capacity
345 L
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
5
Egg balcony
Yes
Bottle rack
Yes
Lamp type
LED
Freezer
Freezer gross capacity
162 L
Freezer
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Storage time during power failure *
5.7 h
No Frost (freezer) *
Yes
Automatic defrost (freezer)
Yes
Freezer number of shelves/baskets *
4
Freezer door balconies
3
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Beverage door
Yes
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Energy usage
1.16 kWh/24h
Annual energy consumption *
425 kWh
Weight & dimensions
Width *
894 mm
Depth *
723 mm
Height *
1753 mm
Depth without handle
66.5 cm
Depth with door open
60 cm
Weight *
112 kg
Packaging data
Package width
965 mm
Package depth
776 mm
Package height
1892 mm
Package weight
122 kg
Brand Image Product code Product Stock Price from
LG InstaView GMX844MCKV side-by-side refrigerator Freestanding 423 L F Black LG InstaView GMX844MCKV side-by-side refrigerator Freestanding 423 L F Black
(show image)
GMX844MCKV InstaView GMX844MCKV 0.00
(excl. VAT)
0 (incl. VAT)
LG GML844PZKV side-by-side refrigerator Freestanding 506 L F Metallic LG GML844PZKV side-by-side refrigerator Freestanding 506 L F Metallic
(show image)
GML844PZKV GML844PZKV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)