LG logo

LG InstaView GMX844MCKV side-by-side refrigerator Freestanding 423 L F Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113700
Info modified on:
27 May 2024, 14:15:02
Short summary description LG InstaView GMX844MCKV side-by-side refrigerator Freestanding 423 L F Black:

LG InstaView GMX844MCKV, Freestanding, French door, Black, Door-on-door, Sensor, Tempered glass

Long summary description LG InstaView GMX844MCKV side-by-side refrigerator Freestanding 423 L F Black:

LG InstaView GMX844MCKV. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 423 L, Climate class: T, Noise emission class: C. Fridge net capacity: 280 L, Fridge gross capacity: 320 L, Lamp type: LED. Freezer net capacity: 143 L, Freezer position: Bottom-placed, Freezing capacity: 6.5 kg/24h. Energy efficiency class: F, Annual energy consumption: 380 kWh, Energy efficiency scale: A to G

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.