LG GWL227HSYA, Freestanding, Stainless steel, LED, 538 L, 606 L, 365 L
LG GWL227HSYA. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 538 L, Total gross capacity: 606 L. Fridge net capacity: 365 L. Freezer net capacity: 173 L. Annual energy consumption: 543 kWh