LG logo

LG GTF744BLPZD fridge-freezer Freestanding 509 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63564
Info modified on:
27 May 2024, 14:59:06
Short summary description LG GTF744BLPZD fridge-freezer Freestanding 509 L E Black:

LG GTF744BLPZD, 509 L, T, 5.5 kg/24h, E, Fresh zone compartment, Black

Long summary description LG GTF744BLPZD fridge-freezer Freestanding 509 L E Black:

LG GTF744BLPZD. Total net capacity: 509 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 43 dB. Fridge net capacity: 379 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 130 L, Freezing capacity: 5.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 309 kWh

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.