LG logo

LG GTB574PZHM fridge-freezer Freestanding 438 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79547
Info modified on:
27 May 2024, 12:26:31
Short summary description LG GTB574PZHM fridge-freezer Freestanding 438 L Stainless steel:

LG GTB574PZHM, 438 L, No Frost (fridge), T, 5.2 kg/24h, Fresh zone compartment, Stainless steel

Long summary description LG GTB574PZHM fridge-freezer Freestanding 438 L Stainless steel:

LG GTB574PZHM. Total net capacity: 438 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 40 dB. Fridge net capacity: 323 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 115 L, Freezing capacity: 5.2 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 286 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.