LG logo

LG GTB0N optical disc drive Internal DVD±RW Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53037
Info modified on:
10 Aug 2024, 09:50:56
Short summary description LG GTB0N optical disc drive Internal DVD±RW Black, Silver:

LG GTB0N, Black, Silver, Tray, Horizontal, Laptop, DVD±RW, Serial ATA

Long summary description LG GTB0N optical disc drive Internal DVD±RW Black, Silver:

LG GTB0N. Product colour: Black, Silver, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.