LG logo

LG GT5525PS fridge-freezer Freestanding 254 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12109
Info modified on:
27 May 2024, 13:33:41
Short summary description LG GT5525PS fridge-freezer Freestanding 254 L F Silver:

LG GT5525PS, 254 L, T, 2.5 kg/24h, F, Fresh zone compartment, Silver

Long summary description LG GT5525PS fridge-freezer Freestanding 254 L F Silver:

LG GT5525PS. Total net capacity: 254 L. Door hinge: Right. Climate class: T, Noise level: 39 dB. Fridge net capacity: 198 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 56 L, Freezing capacity: 2.5 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 240 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.