LG logo

LG Optimus GT540 7.62 cm (3") Single SIM 3G 1500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28410
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus GT540 7.62 cm (3") Single SIM 3G 1500 mAh Black:

LG Optimus GT540, 7.62 cm (3"), 320 x 480 pixels, Black

Long summary description LG Optimus GT540 7.62 cm (3") Single SIM 3G 1500 mAh Black:

LG Optimus GT540. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 480 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 115.5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.