LG logo

LG GT32N optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166653
Info modified on:
18 May 2018, 07:29:48
Short summary description LG GT32N optical disc drive Internal DVD±RW Black:

LG GT32N, Black, Tray, DVD±RW, Serial ATA, 24x, 6x

Long summary description LG GT32N optical disc drive Internal DVD±RW Black:

LG GT32N. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 6x, CD rewrite speed: 8x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.