LG logo

LG GSP 545 NSYZ side-by-side refrigerator Freestanding 540 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103840
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GSP 545 NSYZ side-by-side refrigerator Freestanding 540 L Silver:

LG GSP 545 NSYZ, Freestanding, American door, Silver, Sensor, 540 L, T

Long summary description LG GSP 545 NSYZ side-by-side refrigerator Freestanding 540 L Silver:

LG GSP 545 NSYZ. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 540 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 362 L. Freezer net capacity: 178 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh, Energy usage: 0.95 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.