LG GSLC41EPPE, Freestanding, American door, Black, 2 door(s), Matte Black, 641 L
LG GSLC41EPPE. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 641 L, Climate class: T, Noise emission class: C. Fridge net capacity: 420 L. Freezer net capacity: 221 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 348 kWh, Energy efficiency scale: A to G