LG logo

LG GSLC41EPPE side-by-side refrigerator Freestanding 641 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7626
Info modified on:
28 Jul 2025, 11:53:49
Short summary description LG GSLC41EPPE side-by-side refrigerator Freestanding 641 L E Black:

LG GSLC41EPPE, Freestanding, American door, Black, 2 door(s), LED, Inside

Long summary description LG GSLC41EPPE side-by-side refrigerator Freestanding 641 L E Black:

LG GSLC41EPPE. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 641 L, Climate class: T, Noise emission class: C. Fridge net capacity: 420 L, Lamp type: LED. Freezer net capacity: 221 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 348 kWh, Energy efficiency scale: A to G

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.