LG GSL960PZUZ, Freestanding, American door, Stainless steel, Tempered glass, 601 L, T
LG GSL960PZUZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 601 L, Climate class: T, Noise emission class: C. Fridge net capacity: 405 L, Lamp type: LED. Freezer net capacity: 196 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 376 kWh, Energy efficiency scale: A to G