LG GSL545NSQV, Freestanding, Stainless steel, Touch, LED, 540 L, T
LG GSL545NSQV. Appliance placement: Freestanding, Product colour: Stainless steel, Control type: Touch. Total net capacity: 540 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 362 L, Lamp type: LED. Freezer net capacity: 178 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5.5 h. Annual energy consumption: 463 kWh, Energy efficiency class (old): A+