LG logo

LG GSJV71PZTE side-by-side refrigerator Freestanding 635 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11659
Info modified on:
27 May 2024, 15:00:45
Short summary description LG GSJV71PZTE side-by-side refrigerator Freestanding 635 L E Stainless steel:

LG GSJV71PZTE, Freestanding, French door, Stainless steel, Buttons, Wireless, Inside, R600a

Long summary description LG GSJV71PZTE side-by-side refrigerator Freestanding 635 L E Stainless steel:

LG GSJV71PZTE. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 350 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.