LG logo

LG GSB760SWXV side-by-side refrigerator Freestanding 642 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138838
Info modified on:
27 May 2024, 12:39:03
Short summary description LG GSB760SWXV side-by-side refrigerator Freestanding 642 L F White:

LG GSB760SWXV, Freestanding, American door, White, Door-on-door, Sensor, LED

Long summary description LG GSB760SWXV side-by-side refrigerator Freestanding 642 L F White:

LG GSB760SWXV. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 642 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 231 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 435 kWh, Energy efficiency scale: A to G

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.